multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W3R90FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1793
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1793
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1794 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1794
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1794
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.9 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1793
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details