multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W2R70FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1786 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1786
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1786
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1785 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1785
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1785
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1786
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9680 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details