multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W2004FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1787 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1787
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1787
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1788
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1788
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2 Mohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1787
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details