multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W1R50FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1775
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1775
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1776 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1776
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1776
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.5 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1775
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.5 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details