multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro MCWR08W1R20FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1774
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1774
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro - 94X1773 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
94X1773
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro 94X1773
Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 1.2 ohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1774
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 1.2 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details