The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 910 Ohm, is designed for applications requiring high reliability and stability. It has a power rating of 100 mW and a maximum operating voltage of 50 V, making it suitable for various electronic applications, including consumer electronics and telecommunications. The resistor features a tolerance of 1%, ensuring precise performance in circuits. Constructed with a high-grade ceramic body and a protective coating, it is RoHS compliant and suitable for automated assembly processes. The component can withstand soldering temperatures of up to 260°C, allowing for flexible PCB designs. This resistor is packaged in a manner that facilitates easy handling and placement in automated systems.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 910 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCWR Series, 910 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 94X1762 | 94X1763 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 910 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro | Surface Mount Thick Film Resistor, Mcwr Series, 910 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |