multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X8662FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1754
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1754
Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1755 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1755
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1755
Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 86.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1754
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 86.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details