multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X8660FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1751 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1751
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1751
Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1750 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1750
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1750
Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 866 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1751
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 866 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details