The Resistor, part number 06AC2288, is a thick film chip resistor from the MCWR06 series, featuring a resistance value of 7.32 kΩ with a tolerance of ±1%. It is housed in a 0603 case style, measuring 1.6 mm x 0.8 mm x 0.45 mm. The resistor has a power rating of 0.1 W (100 mW) and a maximum operating voltage of 75 V. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor is RoHS compliant and features lead-free solderable terminations, ensuring compatibility with automated assembly processes. Its construction includes a high-grade ceramic body and a protective coating, enhancing durability and performance in various environmental conditions.
RES, 7K32, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:7.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2288 |
| Product Name | Res, 7K32, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 7320 ohms |
| Tolerance | 1 +/- % |