multicomp PRO Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWR06X68R1FTL

Description
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Description
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC2281, is a thick film chip resistor with a case style of 0603 (1608 metric). It has a resistance value of 68.1 ohms and a tolerance of ±1%. The power rating is 0.1W (100mW) with a maximum operating voltage of 75V. This resistor is constructed with a high-grade ceramic body and features a protective coating, ensuring high reliability and stability. It is suitable for use in consumer electrical equipment, computer applications, and telecommunications. The resistor is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC2281, is a thick film chip resistor with a case style of 0603 (1608 metric). It has a resistance value of 68.1 ohms and a tolerance of ±1%. The power rating is 0.1W (100mW) with a maximum operating voltage of 75V. This resistor is constructed with a high-grade ceramic body and features a protective coating, ensuring high reliability and stability. It is suitable for use in consumer electrical equipment, computer applications, and telecommunications. The resistor is RoHS compliant and designed for surface mounting, making it compatible with automatic placement systems.

Suppliers

Company
Product
Description
Supplier Links
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 06AC2281 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
06AC2281
Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 06AC2281
RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68.1ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC2281
Product Name Res, 68R1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 68.1 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details