The Surface Mount Chip Resistor, Thick Film, MCWR Series, with a resistance value of 6.81 kΩ, is designed for applications requiring high reliability and stability. It has a maximum power dissipation of 100 mW and operates at a maximum voltage of 50 V. This resistor features a tolerance of 1%, ensuring precise performance in various electronic circuits. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, making it suitable for automatic placement systems on printed circuit boards. The resistor is RoHS compliant, indicating it meets environmental standards. It is applicable in consumer electronics, computer applications, and telecommunications.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.81 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.81 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1722 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.81 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |