multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X6802FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1718
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1718
Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 68 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1719 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1719
Surface Mount Thick Film Resistor, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1719
Surface Mount Thick Film Resistor, MCWR Series, 68 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 68 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1718 94X1719
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 68 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879216-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
5 suppliers
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers