multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X6801FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1717 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1717
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1717
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1716 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1716
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1716
Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 6.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1717
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 6.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573260 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details