multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X6490FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1707 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1707
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1707
Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1708
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1708
Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 649 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1707
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 649 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details