multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X6200FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6382 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6382
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6382
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1701 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1701
Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1701
Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 620 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X6382
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 620 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details