The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1689, has a resistance value of 59 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 50 V. The resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. It is designed for high reliability and stability, making it suitable for applications in consumer electronics, computer systems, and telecommunications. The component is RoHS compliant and can withstand soldering temperatures of up to 260°C for immersion. Its compact size allows for efficient placement on printed circuit boards, supporting automated assembly processes.
Surface Mount Chip Resistor, Thick Film, MCWR Series, 59 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, MCWR Series, 59 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 94X1689 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Mcwr Series, 59 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor |