multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5600FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1673 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1673
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1673
Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 560 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1674
Res, 560R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1674
RES, 560R, 1%, 100MW, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 560R, 1%, 100MW, 0603, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1673 94X1674
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 560 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 560R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details