multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5102FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1666 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1666
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1666
Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1665 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1665
Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1665
Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 51 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1666
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 51 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details