multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5101FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 5.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 5.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1664 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1664
Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1664
Surface Mount Thick Film Resistor, MCWR Series, 5.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 5.1 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 85X6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
85X6381
Res, 5K1, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 85X6381
RES, 5K1, 1%, 100MW, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 5K1, 1%, 100MW, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1664 85X6381
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 5.1 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro Res, 5K1, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details