multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X5100FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1662 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1662
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1662
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1663
Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1663
Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 510 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1662
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 510 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details