multicomp PRO Res, 49R9, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X49R9FTL

Description
RES, 49R9, 1%, 100MW, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 49R9, 1%, 100MW, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 49R9, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1652
Res, 49R9, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1652
RES, 49R9, 1%, 100MW, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 49R9, 1%, 100MW, 0603, THICK FILM; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1653 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1653
Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1653
Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 49.9 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1652 94X1653
Product Name Res, 49R9, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 49.9 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details