multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X4991FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1654
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1654
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1655
Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1655
Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 4.99 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1654
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 4.99 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details