multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X4750FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1645
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1645
Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1644
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1644
Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 475 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1645
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 475 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details