multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X4223FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1624 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1624
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1624
Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1623 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1623
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1623
Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 422 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1624
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 422 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details