multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X4020FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1615 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1615
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1615
Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1616
Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1616
Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 402 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1615
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 402 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details