multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3601FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1597 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1597
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1597
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1596 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1596
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1596
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1597
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details