multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3482FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1592 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1592
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1592
Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1593 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1593
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1593
Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 34.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1592
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 34.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details