multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3481FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1591 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1591
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1591
Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 85X6379 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
85X6379
Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 85X6379
Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 3.48 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1591
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 3.48 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details