The Resistor 06AC2203 is a thick film chip resistor with a case style of 0603 (1608 metric) and a resistance value of 3.4 kΩ. It features a tolerance of ±1% and a power rating of 0.1 W (100 mW). The maximum operating voltage is 75 V, and it is constructed with a high-grade ceramic body and a lead-free tin alloy for soldering. This resistor is suitable for applications in consumer electronics, computer systems, and telecommunications. It is RoHS compliant and designed for high reliability and stability, making it a suitable choice for engineers looking for compact and efficient resistive components.
RES, 3K4, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.4kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2203 |
| Product Name | Res, 3K4, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 3400 ohms |
| Tolerance | 1 +/- % |