multicomp PRO Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X3302FTL

Description
RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1579
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1579
RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1580
Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1580
RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 33K, 1%, 100MW, 0603, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1579
Product Name Res, 33K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details