multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X30R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1549 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1549
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1549
Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1550
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1550
Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 30 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1549
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 30 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers