multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3013FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1564 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1564
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1564
Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1563
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1563
Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 301 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1564
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 301 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details