multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X3011FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1559 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1559
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1559
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1560 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1560
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1560
Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 3.01 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1559
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 3.01 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573173 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details