multicomp PRO Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWR06X2R2 JTL

Description
RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 2R2, 5%, 0.1W, 0603, Thick Film from the MCWR06 series is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics and telecommunications. It features a resistance value of 2.2 ohms with a tolerance of ±5%, making it suitable for precise applications. The maximum power rating is 100mW, with a maximum operating voltage of 75V. The resistor is constructed with a high-grade ceramic body and a lead-free tin alloy for soldering, ensuring compatibility with automated assembly processes. Its compact 0603 case style allows for reduced size in final equipment, contributing to lower assembly costs and higher overall reliability. The product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 2R2, 5%, 0.1W, 0603, Thick Film from the MCWR06 series is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics and telecommunications. It features a resistance value of 2.2 ohms with a tolerance of ±5%, making it suitable for precise applications. The maximum power rating is 100mW, with a maximum operating voltage of 75V. The resistor is constructed with a high-grade ceramic body and a lead-free tin alloy for soldering, ensuring compatibility with automated assembly processes. Its compact 0603 case style allows for reduced size in final equipment, contributing to lower assembly costs and higher overall reliability. The product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4600
Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4600
RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2R2, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4600
Product Name Res, 2R2, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details