multicomp PRO Res, 2K7, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2701FTL

Description
RES, 2K7, 1%, 100MW, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 1%, 100MW, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1540
Res, 2K7, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1540
RES, 2K7, 1%, 100MW, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K7, 1%, 100MW, 0603, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1539 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1539
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1539
Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 2.7 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1540 94X1539
Product Name Res, 2K7, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 2.7 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details