multicomp PRO Res, 270R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2700FTL

Description
RES, 270R, 1%, 100MW, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 270R, 1%, 100MW, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 270R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1538
Res, 270R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1538
RES, 270R, 1%, 100MW, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 270R, 1%, 100MW, 0603, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1537 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1537
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1537
Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 270 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1538 94X1537
Product Name Res, 270R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 270 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details