The Resistor 267K, 1%, 0.1W, 0603, Thick Film from the MCWR06 series is a surface mount resistor designed for high reliability and stability in various applications, including consumer electronics, computer systems, and telecommunications. It features a resistance value of 267 kΩ with a tolerance of ±1%, and a maximum power rating of 100 mW at an ambient temperature of 70°C. The maximum operating voltage is 75V, and it is constructed with a thick film element on a high-grade ceramic body, ensuring durability and performance. The resistor is RoHS compliant and suitable for automated assembly processes, making it a practical choice for modern electronic designs.
RES, 267K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:267kohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2181 |
| Product Name | Res, 267K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 267000 ohms |
| Tolerance | 1 +/- % |