The Resistor 06AC2177 is a thick film chip resistor with a resistance value of 2.61 kΩ and a tolerance of ±1%. It is housed in a 0603 case style, making it suitable for compact applications. The resistor has a power rating of 0.1 W (100 mW) and a maximum operating voltage of 75 V. It is constructed with a high-grade ceramic body and features lead-free tin alloy terminations for ease of soldering. The resistor is designed for high reliability and stability, making it suitable for use in consumer electronics, computer applications, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The product is available in tape and reel packaging, facilitating automated assembly processes.
RES, 2K61, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.61kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC2177 |
| Product Name | Res, 2K61, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2610 ohms |
| Tolerance | 1 +/- % |