multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X24R0FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1516 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1516
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1516
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1515 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1515
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1515
Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 24 ohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1516
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 24 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details