Surface Mount Thick Film Resistor, MCWR Series, 2.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, MCWR Series, 2.4 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Resistors |
Product Number | 85X6378 |
Product Name | Surface Mount Thick Film Resistor, Mcwr Series, 2.4 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro |
Configuration | Single Resistor |