multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X2400FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1518 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1518
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1518
Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1519
Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1519
Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 240 ohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1518
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 240 Ohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details