multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X2262FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1509
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1509
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1510
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1510
Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 22.6 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1509
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 22.6 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details