multicomp PRO Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2201FTL

Description
RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1501
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1501
RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1502
Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1502
RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K2, 1%, 100MW, 0603, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1501
Product Name Res, 2K2, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details