multicomp PRO Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2200FTL

Description
RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1499 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1499
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1499
RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1500
Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1500
RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 220R, 1%, 100MW, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1499
Product Name Res, 220R, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details