multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X2003FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1491, has a resistance value of 200 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. The end terminations are made from a lead-free tin alloy, facilitating easy soldering. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The resistor is designed for surface mounting, making it compatible with automatic placement systems and suitable for use on printed circuit boards. The operating temperature range is from -55°C to +155°C, providing versatility in different environments.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thick Film, MCWR Series, part number 94X1491, has a resistance value of 200 kΩ with a tolerance of 1%. It is rated for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 50 V. This resistor is constructed with a high-grade ceramic body and features a protective coating over the resistive layer. The end terminations are made from a lead-free tin alloy, facilitating easy soldering. This component is suitable for various applications, including consumer electronics, computer systems, and telecommunications. It is RoHS compliant, ensuring it meets environmental standards. The resistor is designed for surface mounting, making it compatible with automatic placement systems and suitable for use on printed circuit boards. The operating temperature range is from -55°C to +155°C, providing versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1491 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1491
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1491
Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1492 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1492
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1492
Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 200 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1491
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 200 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details