multicomp PRO Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X2001FTL

Description
RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1488
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1488
RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1489
Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1489
RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 2K, 1%, 100MW, 0603, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1488
Product Name Res, 2K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details