multicomp PRO Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWR06X181 JTL

Description
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 180R thick film resistor (part number 22AC4596) features a resistance value of 180 ohms with a tolerance of ±5%. It is housed in a 0603 case style, making it suitable for compact applications. The resistor has a power rating of 0.1W (100mW) and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a protective coating, it ensures reliability and stability in various applications, including consumer electronics and telecommunications. The resistor is RoHS compliant, indicating it meets environmental standards. Its small size and robust construction allow for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 180R thick film resistor (part number 22AC4596) features a resistance value of 180 ohms with a tolerance of ±5%. It is housed in a 0603 case style, making it suitable for compact applications. The resistor has a power rating of 0.1W (100mW) and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a protective coating, it ensures reliability and stability in various applications, including consumer electronics and telecommunications. The resistor is RoHS compliant, indicating it meets environmental standards. Its small size and robust construction allow for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 22AC4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
22AC4596
Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro 22AC4596
RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180R, 5%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:MCWR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC4596
Product Name Res, 180R, 5%, 0.1W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details