multicomp PRO Res, 18K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro MCWR06X1802FTL

Description
RES, 18K, 1%, 100MW, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 1%, 100MW, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro - 94X1475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro
94X1475
Res, 18K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro 94X1475
RES, 18K, 1%, 100MW, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 18K, 1%, 100MW, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1474
Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1474
Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 18 kohm, 100 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1475 94X1474
Product Name Res, 18K, 1%, 100Mw, 0603, Thick Film; Resistance Multicomp Pro Surface Mount Thick Film Resistor, Mcwr Series, 18 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details