multicomp PRO Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro MCWR06X1782FTL

Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1464 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1464
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1464
Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1465
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1465
Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 17.8 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X1464
Product Name Surface Mount Chip Resistor, Thick Film, Mcwr Series, 17.8 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details