multicomp PRO Surface Mount Thick Film Resistor, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCWR06X1602FTL

Description
Surface Mount Thick Film Resistor, MCWR Series, 16 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, MCWR Series, 16 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 94X1455 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
94X1455
Surface Mount Thick Film Resistor, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 94X1455
Surface Mount Thick Film Resistor, MCWR Series, 16 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, MCWR Series, 16 kohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro - 94X1454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
94X1454
Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro 94X1454
Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, MCWR Series, 16 kohm, 100 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 94X1455 94X1454
Product Name Surface Mount Thick Film Resistor, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Surface Mount Chip Resistor, Thick Film, Mcwr Series, 16 Kohm, 100 Mw, 1%, 50 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details